The JM3-04030A12-3B is a 13.8-inch DC cross flow fan designed by Pelonis Technologies, Inc. It operates at a voltage of 12V and has a rated current of 0.40 Amperes. The fan features a brushless DC motor and utilizes ball bearings for enhanced durability. It is capable of delivering an airflow of 57 CFM (cubic feet per minute) and operates efficiently within a temperature range of 0°C to 45°C. The expected operational life of the fan is approximately 30,000 hours at 40°C. The impeller is made from aluminum alloy, contributing to the fan's overall performance and reliability. This product is suitable for various applications requiring effective airflow management.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JM3-04030A12-3B |
| Product Name | JM3-040A Series 13.8 Inch (in) Length and 0.40 Ampere (A) Rated Current Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 56.5 SCFM (96.04 m³/hr) |
| Maximum Static Pressure | 0.0551 to ? in H2O (0.1030 to ? Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 12 volts |