Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JG3-06570A24-3B |
| Product Name | JG3-065A Series 31.5 Inch (in) Length and 1.38 Ampere (A) Rated Current Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 445 SCFM (756 m³/hr) |
| Maximum Static Pressure | 0.1890 to ? in H2O (0.3531 to ? Torr) |
| Maximum Sound Level | 50 dbA |
| Nominal Voltage | 24 volts |