Pelonis Technologies, Inc. EC Cross Flow Fan JFT-060A Series JFT-06060A24Q-3B

Description
372mm (14.6in) to 671mm (26.4in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O) to 0~1.7mmAq (0~0.066inH2O), Maximum Air Flow: 0~134.20CFM (0~3.8m3/min) to 0~271.92CFM (0~7.7m3/min).
Request a Quote
Description
372mm (14.6in) to 671mm (26.4in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O) to 0~1.7mmAq (0~0.066inH2O), Maximum Air Flow: 0~134.20CFM (0~3.8m3/min) to 0~271.92CFM (0~7.7m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EC Cross Flow Fan JFT-060A Series - JFT-06060A24Q-3B - Pelonis Technologies, Inc.
Exton, PA, USA
EC Cross Flow Fan JFT-060A Series
JFT-06060A24Q-3B
EC Cross Flow Fan JFT-060A Series JFT-06060A24Q-3B
372mm (14.6in) to 671mm (26.4in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O) to 0~1.7mmAq (0~0.066inH2O), Maximum Air Flow: 0~134.20CFM (0~3.8m3/min) to 0~271.92CFM (0~7.7m3/min).

372mm (14.6in) to 671mm (26.4in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O) to 0~1.7mmAq (0~0.066inH2O), Maximum Air Flow: 0~134.20CFM (0~3.8m3/min) to 0~271.92CFM (0~7.7m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFT-06060A24Q-3B
Product Name EC Cross Flow Fan JFT-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.0 to 272 SCFM (0.0 to 462 m³/hr)
Maximum Static Pressure 0.0 to 0.0669 in H2O (0.0 to 0.1250 Torr)
Maximum Sound Level 0.0 to 42 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
6026-7 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details