349mm (13.7in) to 459mm (18.1in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O) to 0~1.5mmAq (0~0.059inH2O), Maximum Air Flow: 0~56.50CFM (0~1.6m3/min) to 0~74.16CFM (0~2.1m3/min).
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JET-03029A24Q-3B |
| Product Name | EC Cross Flow Fan JET-030A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.0 to 56.5 SCFM (0.0 to 96.04 m³/hr) |
| Maximum Static Pressure | 0.0 to 0.0591 in H2O (0.0 to 0.1103 Torr) |
| Maximum Sound Level | 0.0 to 32 dbA |
| Nominal Voltage | 24 volts |