Pelonis Technologies, Inc. DC Cross Flow Fan JED-060A Series JED-06042A12Q

Description
183mm (7.2in) to 489mm (19.3in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.7mmAq (0.066inH2O) to 5.1mmAq (0.200inH2O), Maximum Air Flow: 60CFM (1.7m3/min) to 156CFM (4.4m3/min). CE listed.
Request a Quote
Description
183mm (7.2in) to 489mm (19.3in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.7mmAq (0.066inH2O) to 5.1mmAq (0.200inH2O), Maximum Air Flow: 60CFM (1.7m3/min) to 156CFM (4.4m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JED-060A Series - JED-06042A12Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JED-060A Series
JED-06042A12Q
DC Cross Flow Fan JED-060A Series JED-06042A12Q
183mm (7.2in) to 489mm (19.3in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.7mmAq (0.066inH2O) to 5.1mmAq (0.200inH2O), Maximum Air Flow: 60CFM (1.7m3/min) to 156CFM (4.4m3/min). CE listed.

183mm (7.2in) to 489mm (19.3in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.7mmAq (0.066inH2O) to 5.1mmAq (0.200inH2O), Maximum Air Flow: 60CFM (1.7m3/min) to 156CFM (4.4m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JED-06042A12Q
Product Name DC Cross Flow Fan JED-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (264 m³/hr)
Maximum Static Pressure 0.0669 in H2O (0.1250 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
8015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details