Pelonis Technologies, Inc. 6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026H24BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6026H24BPLP1b-7
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026H24BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
12V, 24V, 48V
27.39~47.40 CFM (0.78~1.34 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6026H24BPLP1b-7
Product Name 6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3150 to ? in H2O (0.5884 to ? Torr)
Maximum Sound Level 34.19 dbA
View Details
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details