The JE-06024A23L is a 120V AC crossflow fan with a 230V rated voltage, ball bearings, and a shaded pole motor. It has a length of 12.7 inches (323 mm), operates at 2200 RPM, and delivers 133 CFM (3.8 m³/min) of airflow at 4.6 mmAq static pressure, with a sound level of 44 dBA. It is rated for an operating temperature of 0°C to 45°C and has an operational life of 30,000 hours at 40°C. The impeller is made of aluminum alloy.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE-06024A23L |
| Product Name | JE-060A Series 12.7 Inch (in) Length and 230 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 117 SCFM (198 m³/hr) |
| Maximum Static Pressure | 0.1535 in H2O (0.2869 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 230 volts |