Pelonis Technologies, Inc. Geared Servo Actuator IG9190-110-SPT-STD-OBB-025-150-072-BK2 IG9190-110-SPT-STD-OBB-025-150-072-BK2

Description
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
Request a Quote
Description
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Geared Servo Actuator IG9190-110-SPT-STD-OBB-025-150-072-BK2 - IG9190-110-SPT-STD-OBB-025-150-072-BK2 - Pelonis Technologies, Inc.
Exton, PA, USA
Geared Servo Actuator IG9190-110-SPT-STD-OBB-025-150-072-BK2
IG9190-110-SPT-STD-OBB-025-150-072-BK2
Geared Servo Actuator IG9190-110-SPT-STD-OBB-025-150-072-BK2 IG9190-110-SPT-STD-OBB-025-150-072-BK2
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more

Ultra-Compact Precision Geared Servo Actuator

G9190 Comprising

  • Precision Dual-Stage Planetary Gear
  • Integrated Low-Voltage DC Brushless Pancake Motor
  • High Resolution Encoder Plus Halls

Actuator Options

  • Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
  • Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC
  • Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW
  • Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min
  • IP Rating Options: IP54 or IP65
  • Output Bearing Configuration Options: more
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number IG9190-110-SPT-STD-OBB-025-150-072-BK2
Product Name Geared Servo Actuator IG9190-110-SPT-STD-OBB-025-150-072-BK2
Gearing Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA142 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FA90 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model AD900 1-Stage, and 5 Ratio Planetary Reducer Gearbox - AD90-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FB145 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details