Pelonis Technologies, Inc. Geared Servo Actuator IG9190-110-SPT-STD-OBB-020-100-048-BK2 IG9190-110-SPT-STD-OBB-020-100-048-BK2

Description
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
Request a Quote
Description
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Geared Servo Actuator IG9190-110-SPT-STD-OBB-020-100-048-BK2 - IG9190-110-SPT-STD-OBB-020-100-048-BK2 - Pelonis Technologies, Inc.
Exton, PA, USA
Geared Servo Actuator IG9190-110-SPT-STD-OBB-020-100-048-BK2
IG9190-110-SPT-STD-OBB-020-100-048-BK2
Geared Servo Actuator IG9190-110-SPT-STD-OBB-020-100-048-BK2 IG9190-110-SPT-STD-OBB-020-100-048-BK2
Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more

Ultra-Compact Precision Geared Servo Actuator

G9190 Comprising

  • Precision Dual-Stage Planetary Gear
  • Integrated Low-Voltage DC Brushless Pancake Motor
  • High Resolution Encoder Plus Halls

Actuator Options

  • Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
  • Motor Voltage Options: 24 VDC, 48 VDC & 72 VDC
  • Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW
  • Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min
  • IP Rating Options: IP54 or IP65
  • Output Bearing Configuration Options: more
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number IG9190-110-SPT-STD-OBB-020-100-048-BK2
Product Name Geared Servo Actuator IG9190-110-SPT-STD-OBB-020-100-048-BK2
Gearing Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB50 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FB180 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details