Pelonis Technologies, Inc. 1751-5 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M12BALB1b-5

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-5 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1751M12BALB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-5 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1751M12BALB1b-5
1751-5 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M12BALB1b-5
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
179.98~374.35 CFM (5.10~10.60 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1751M12BALB1b-5
Product Name 1751-5 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5008 to ? in H2O (0.9356 to ? Torr)
Maximum Sound Level 53.68 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.8500 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 0.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
9225-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details
4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details