The G1232Y24BPLB1b-5 is a 120 x 120 x 32 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 24V and has a power consumption of 12.72 Watts. The fan is capable of delivering an airflow range of 107.49 to 239.93 CFM (3.04 to 6.79 m¬=/min) and operates at speeds up to 4200 RPM. It features dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours under normal operating conditions. Constructed from thermoplastic PBT with a flame rating of UL94-V0, the fan is designed to withstand operating temperatures between -10°C and +70°C. It includes locked rotor protection and is compliant with UL, CE, and RoHS standards. The fan is suitable for various applications, including HVAC, compact electronics, and industrial automation, particularly in environments requiring robust performance and reliability.
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | G1232Y24BPLB1b-5 |
| Product Name | 1232-5 Series 12.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.6492 to ? in H2O (1.21 to ? Torr) |
| Maximum Sound Level | 54.43 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.5300 amps |