Pelonis Technologies, Inc.
560mm AC Axial Fan
FZ560B0000-106-055-6-6
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
- Impeller: SPCD
- Housing: SPCD
- Life: 40,000 hrs
- IP Rating: IP54
- Operating Temp: -30C~+60C
- Bearings: Ball
- Lead Wires: 18 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
FZ560B0000-106-055-6-6 |
|
Product Name
|
560mm AC Axial Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
3826 to 4708 SCFM (6503 to 8002 m³/hr)
|
|
Running Current
|
0.4600 amps
|
|
Nominal Power
|
280 to 420 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level
42.3 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
14 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level
36.4 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details