Pelonis Technologies, Inc.
500mm AC Axial Fan
FZ500B0000-106-075-4-4
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 18 AWG
RoHS Compliant
- Impeller: SPCD
- Housing: SPCD
- Life: 40,000 hrs
- IP Rating: IP54
- Operating Temp: -30C~+60C
- Bearings: Ball
- Lead Wires: 18 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
FZ500B0000-106-075-4-4 |
|
Product Name
|
500mm AC Axial Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
3826 to 5474 SCFM (6503 to 9304 m³/hr)
|
|
Running Current
|
1.17 amps
|
|
Nominal Power
|
518 to 824 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level
40.14 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level
51.4 dbA
View Details