Pelonis Technologies, Inc. 7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan D7025H12BPLP1b-7

Description
70 x 70 x 25mm (2.76 x 2.76 x 0.98in.) 5V, 12V, 24V, 48V 24.10~44.13 CFM (0.68~1.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
70 x 70 x 25mm (2.76 x 2.76 x 0.98in.) 5V, 12V, 24V, 48V 24.10~44.13 CFM (0.68~1.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D7025H12BPLP1b-7
7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan D7025H12BPLP1b-7
70 x 70 x 25mm (2.76 x 2.76 x 0.98in.) 5V, 12V, 24V, 48V 24.10~44.13 CFM (0.68~1.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

70 x 70 x 25mm (2.76 x 2.76 x 0.98in.)
5V, 12V, 24V, 48V
24.10~44.13 CFM (0.68~1.25 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D7025H12BPLP1b-7
Product Name 7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1600 amps
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
6020-7 Series 0.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details