The D6025Y24BPLB1b-5 is a Brushless DC Axial Fan from Pelonis Technologies, designed for efficient cooling in various applications. It measures 60 x 60 x 25 mm and operates at a voltage range of 24V, consuming 4.32 Watts of power. The fan provides an airflow range of 17.78 to 38.09 CFM (0.50 to 1.08 m¬=/min) and features dual ball bearings for enhanced reliability. Constructed from thermoplastic PBT with UL94-V0 rating, it is suitable for environments with operating temperatures between -10°C and +70°C. The fan has a lifespan of approximately 70,000 hours and includes locked rotor protection. It is compliant with UL, CE, and RoHS standards, making it a viable option for applications requiring robust cooling solutions.
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
17.78~38.09 CFM (0.50~1.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D6025Y24BPLB1b-5 |
| Product Name | 6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.5469 to ? in H2O (1.02 to ? Torr) |
| Maximum Sound Level | 45.6 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.1800 amps |