Pelonis Technologies, Inc. 6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025H24BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D6025H24BPLP1b-7 is a 60 x 60 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at nominal voltages of 5V, 12V, 24V, and 48V, with airflow ranging from 15.41 to 29.17 CFM (0.44 to 0.83 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic frame and impeller that comply with UL94-V0 standards for flame resistance. This model is rated for an operating temperature range of -10°C to +70°C and has an expected lifespan of 70,000 hours. It includes locked rotor protection to prevent damage in case of a stall. The fan is also compliant with UL, CE, and RoHS standards, making it suitable for use in various environments, including HVAC, medical devices, and industrial automation. Its rugged design and programmable features make it ideal for applications requiring high performance and environmental protection.

Datasheet Summary
Powered by GS/AI

The D6025H24BPLP1b-7 is a 60 x 60 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at nominal voltages of 5V, 12V, 24V, and 48V, with airflow ranging from 15.41 to 29.17 CFM (0.44 to 0.83 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic frame and impeller that comply with UL94-V0 standards for flame resistance. This model is rated for an operating temperature range of -10°C to +70°C and has an expected lifespan of 70,000 hours. It includes locked rotor protection to prevent damage in case of a stall. The fan is also compliant with UL, CE, and RoHS standards, making it suitable for use in various environments, including HVAC, medical devices, and industrial automation. Its rugged design and programmable features make it ideal for applications requiring high performance and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6025H24BPLP1b-7
6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025H24BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
15.41~29.17 CFM (0.44~0.83 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6025H24BPLP1b-7
Product Name 6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
6020-7 Series 2.09 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details