Pelonis Technologies, Inc. 4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028H12BPLB1b-5

Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 12.40~27.28 CFM (0.35~0.77 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 12.40~27.28 CFM (0.35~0.77 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4028H12BPLB1b-5
4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028H12BPLB1b-5
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 12.40~27.28 CFM (0.35~0.77 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 28mm (1.57 x 1.57 x 1.10in.)
12V, 24V
12.40~27.28 CFM (0.35~0.77 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4028H12BPLB1b-5
Product Name 4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
Nominal Voltage 12 to 13.2 volts
Running Current 0.4900 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 3.12 Watt (W) Power Brushless DC Axial Fan - D6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6025-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details