Pelonis Technologies, Inc. 8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025M12BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8025M12BPLP1b-7
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025M12BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
28.89~57.78 CFM (0.82~1.64 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8025M12BPLP1b-7
Product Name 8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0950 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
8025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details