Pelonis Technologies, Inc. 5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015L12BPLP1b-7

Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5015L12BPLP1b-7
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015L12BPLP1b-7
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D5015L12BPLP1b-7
Product Name 5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
5010-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2504 to ? in H2O (0.4678 to ? Torr)
Maximum Sound Level 36.65 dbA
View Details
6026-7 Series 8.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details