Pelonis Technologies, Inc. 8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025H12BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8025H12BPLP1b-7
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025H12BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
28.89~57.78 CFM (0.82~1.64 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8025H12BPLP1b-7
Product Name 8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1480 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB204 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2825 SCFM (0.4802 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
View Details
3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level 28.53 dbA
View Details
6020-7 Series 1.86 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details