Pelonis Technologies, Inc. 6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6015L05BPLP1b-9

Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Exton, PA, USA
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6015L05BPLP1b-9
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6015L05BPLP1b-9
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 15mm (2.36 x 2.36 x 0.59in.)
5V, 12V, 24V, 48V
14.01~23.35 CFM (0.40~0.66 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6015L05BPLP1b-9
Product Name 6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details