Pelonis Technologies, Inc. 4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4020Y24BPLP1b-7

Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C4020Y24BPLP1b-7
4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4020Y24BPLP1b-7
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 20mm (1.57 x 1.57 x 0.79in.)
5V, 12V, 24V
4.92~10.88 CFM (0.14~0.31 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C4020Y24BPLP1b-7
Product Name 4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0950 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.65 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure 0.0770 in H2O (0.1439 Torr)
View Details
4028-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details
6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details