Pelonis Technologies, Inc. AX24BL010C-S305 Series 7.5 Ampere (A) Current and 1577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX24BL010C-S305-VSP-02E

Description
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX24BL010C-S305 Series 7.5 Ampere (A) Current and 1577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL010C-S305-VSP-02E - Pelonis Technologies, Inc.
Exton, PA, USA
AX24BL010C-S305 Series 7.5 Ampere (A) Current and 1577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
AX24BL010C-S305-VSP-02E
AX24BL010C-S305 Series 7.5 Ampere (A) Current and 1577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX24BL010C-S305-VSP-02E
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS

12V, 24V
1460~1766 CFM (2480~3000 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/Over-Voltage Protection
IP68 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AX24BL010C-S305-VSP-02E
Product Name AX24BL010C-S305 Series 7.5 Ampere (A) Current and 1577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
View Details