Pelonis Technologies, Inc. 6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6010H24BPLP1b-11

Description
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Exton, PA, USA
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6010H24BPLP1b-11
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6010H24BPLP1b-11
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 10mm (2.36 x 2.36 x 0.39in.)
5V, 12V, 24V
13.82~19.87 CFM (0.39~0.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6010H24BPLP1b-11
Product Name 6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
4010-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4028-5 Series 8.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details