Pelonis Technologies, Inc. AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX12BL009C-B305-VSP-03

Description
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX12BL009C-B305-VSP-03 - Pelonis Technologies, Inc.
Exton, PA, USA
AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL009C-B305-VSP-03
AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX12BL009C-B305-VSP-03
12V, 24V 1460~1766 CFM (2480~3000 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS

12V, 24V
1460~1766 CFM (2480~3000 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/Over-Voltage Protection
IP68 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AX12BL009C-B305-VSP-03
Product Name AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 19 amps
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
4020-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details