Pelican Products, Inc. Flashlight, Mitylight, Xenon Lamp, 2 X Aa, 6.25, 4 Hrs 30 Minutes; Flashlight Type Pelican Products 2340

Description
FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AA, 6.25", 4 HRS 30 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:10lm; Power Source:AA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:
Datasheet
Description
FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AA, 6.25", 4 HRS 30 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:10lm; Power Source:AA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight, Mitylight, Xenon Lamp, 2 X Aa, 6.25, 4 Hrs 30 Minutes; Flashlight Type Pelican Products - 53W3340 - Newark, An Avnet Company
Chicago, IL, United States
Flashlight, Mitylight, Xenon Lamp, 2 X Aa, 6.25, 4 Hrs 30 Minutes; Flashlight Type Pelican Products
53W3340
Flashlight, Mitylight, Xenon Lamp, 2 X Aa, 6.25, 4 Hrs 30 Minutes; Flashlight Type Pelican Products 53W3340
FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AA, 6.25", 4 HRS 30 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:10lm; Power Source:AA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:

FLASHLIGHT, MITYLIGHT, XENON LAMP, 2 X AA, 6.25", 4 HRS 30 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:10lm; Power Source:AA Batteries x 2; Flashlight Body Material:PC (Polycarbonate); Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 53W3340
Product Name Flashlight, Mitylight, Xenon Lamp, 2 X Aa, 6.25, 4 Hrs 30 Minutes; Flashlight Type Pelican Products
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Virtually Indestructible 500 Lumen 6AA LED Spotlight - OT6AASP-B - Rayovac
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Alkaline
Battery Size AAA
View Details