Rayovac Virtually Indestructible 500 Lumen 6AA LED Spotlight OT6AASP-B

Description
Features and Benefits 500 Lumen* High Performance LED 3 light modes: High, Medium & Low ANSI IPX7 Waterproof Submersible 15-Foot Drop Tested 10-hour battery runtime on High 360 meter beam distance on High Shatterproof lens & reflector Over-mold rubber head Impact resisting internal engineering and compact design Includes handy wrist strap Lifetime guarantee Includes (6) AA alkaline batteries
Description
Features and Benefits 500 Lumen* High Performance LED 3 light modes: High, Medium & Low ANSI IPX7 Waterproof Submersible 15-Foot Drop Tested 10-hour battery runtime on High 360 meter beam distance on High Shatterproof lens & reflector Over-mold rubber head Impact resisting internal engineering and compact design Includes handy wrist strap Lifetime guarantee Includes (6) AA alkaline batteries

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 500 Lumen 6AA LED Spotlight - OT6AASP-B - Rayovac
Madison, WI, USA
Virtually Indestructible 500 Lumen 6AA LED Spotlight
OT6AASP-B
Virtually Indestructible 500 Lumen 6AA LED Spotlight OT6AASP-B
Features and Benefits 500 Lumen* High Performance LED 3 light modes: High, Medium & Low ANSI IPX7 Waterproof Submersible 15-Foot Drop Tested 10-hour battery runtime on High 360 meter beam distance on High Shatterproof lens & reflector Over-mold rubber head Impact resisting internal engineering and compact design Includes handy wrist strap Lifetime guarantee Includes (6) AA alkaline batteries

Features and Benefits

  • 500 Lumen* High Performance LED
  • 3 light modes: High, Medium & Low
  • ANSI IPX7 Waterproof Submersible
  • 15-Foot Drop Tested
  • 10-hour battery runtime on High
  • 360 meter beam distance on High
  • Shatterproof lens & reflector
  • Over-mold rubber head
  • Impact resisting internal engineering and compact design
  • Includes handy wrist strap
  • Lifetime guarantee
  • Includes (6) AA alkaline batteries
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number OT6AASP-B
Product Name Virtually Indestructible 500 Lumen 6AA LED Spotlight
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 6
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2886291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
4D Krypton Area Lantern (6 lights/case) - SP4D-KBB - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery; Alkaline
Battery Size D
View Details
2 suppliers