Pelican Products, Inc. Sabrelite 2010 Recoil Led Flashlight; Flashlight Type Pelican Products 2010C

Description
SABRELITE 2010 RECOIL LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:109lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Battery Size Code:C
Datasheet
Description
SABRELITE 2010 RECOIL LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:109lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Battery Size Code:C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sabrelite 2010 Recoil Led Flashlight; Flashlight Type Pelican Products - 52T9163 - Newark, An Avnet Company
Chicago, IL, United States
Sabrelite 2010 Recoil Led Flashlight; Flashlight Type Pelican Products
52T9163
Sabrelite 2010 Recoil Led Flashlight; Flashlight Type Pelican Products 52T9163
SABRELITE 2010 RECOIL LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:109lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Battery Size Code:C

SABRELITE 2010 RECOIL LED FLASHLIGHT; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:109lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Battery Size Code:C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 52T9163
Product Name Sabrelite 2010 Recoil Led Flashlight; Flashlight Type Pelican Products
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2043291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1 x li-ion 21700
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - OT3AAA-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details