Airotronics Relay Timer TGSCB

Description
The TGSCB series meets the needs of HVAC applications requiring more than 1 amp output for compressor protection. An optional 1-second Delay On Make is offered to prevent contactor "hum." Simple 3 terminal connection and an encapsulated 2" x 2" package. Anti-short-cycle timers prevent premature cycling of compressors in refrigeration, air conditioning and heat pumps, thereby reducing nuisance tripping of fuse or circuit breaker.
Description
The TGSCB series meets the needs of HVAC applications requiring more than 1 amp output for compressor protection. An optional 1-second Delay On Make is offered to prevent contactor "hum." Simple 3 terminal connection and an encapsulated 2" x 2" package. Anti-short-cycle timers prevent premature cycling of compressors in refrigeration, air conditioning and heat pumps, thereby reducing nuisance tripping of fuse or circuit breaker.
Datasheet
Datasheet Summary
Powered by GS/AI

The TGSCB Relay Timer from Airotronics is designed for HVAC applications requiring a relay output of up to 10 amps for compressor protection. It features an anti-short-cycle mode that prevents premature cycling of compressors, which helps reduce nuisance tripping of fuses or circuit breakers. The timer can be configured with a fixed or adjustable time delay of up to 10 minutes, with a time tolerance of ±20%. The device supports input voltages of 24 VAC, 120 VAC, or 230 VAC, and includes an optional 1-second Delay On Make to mitigate contactor "hum." It has a mechanical life expectancy of 1 million cycles and an electrical life expectancy of 100,000 cycles under full load. The TGSCB is encapsulated for protection against harsh environments and offers 100% load isolation, ensuring no voltage drop or leakage current in the normally open position. The timer is also transient protected with an 18-joule rating.

Datasheet Summary
Powered by GS/AI

The TGSCB Relay Timer from Airotronics is designed for HVAC applications requiring a relay output of up to 10 amps for compressor protection. It features an anti-short-cycle mode that prevents premature cycling of compressors, which helps reduce nuisance tripping of fuses or circuit breakers. The timer can be configured with a fixed or adjustable time delay of up to 10 minutes, with a time tolerance of ±20%. The device supports input voltages of 24 VAC, 120 VAC, or 230 VAC, and includes an optional 1-second Delay On Make to mitigate contactor "hum." It has a mechanical life expectancy of 1 million cycles and an electrical life expectancy of 100,000 cycles under full load. The TGSCB is encapsulated for protection against harsh environments and offers 100% load isolation, ensuring no voltage drop or leakage current in the normally open position. The timer is also transient protected with an 18-joule rating.

Suppliers

Company
Product
Description
Supplier Links
Relay Timer - TGSCB - Airotronics
Cazenovia, NY, USA
Relay Timer
TGSCB
Relay Timer TGSCB
The TGSCB series meets the needs of HVAC applications requiring more than 1 amp output for compressor protection. An optional 1-second Delay On Make is offered to prevent contactor "hum." Simple 3 terminal connection and an encapsulated 2" x 2" package. Anti-short-cycle timers prevent premature cycling of compressors in refrigeration, air conditioning and heat pumps, thereby reducing nuisance tripping of fuse or circuit breaker.

The TGSCB series meets the needs of HVAC applications requiring more than 1 amp output for compressor protection. An optional 1-second Delay On Make is offered to prevent contactor "hum." Simple 3 terminal connection and an encapsulated 2" x 2" package. Anti-short-cycle timers prevent premature cycling of compressors in refrigeration, air conditioning and heat pumps, thereby reducing nuisance tripping of fuse or circuit breaker.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number TGSCB
Product Name Relay Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Time Switches - 8966876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details