Airotronics Relay Timer TGKB

Description
TGKB series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" configuration. These solid state timers offer the many advantages of a relay output and provide the same functional performance as plug-in relay timers, but at significant cost savings. Terminal #3 is common for both the input voltage and the load.
Description
TGKB series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" configuration. These solid state timers offer the many advantages of a relay output and provide the same functional performance as plug-in relay timers, but at significant cost savings. Terminal #3 is common for both the input voltage and the load.
Datasheet
Datasheet Summary
Powered by GS/AI

The TGKB series Relay Timer from Airotronics features a repeat cycle off/on timing mode, allowing for a programmable delay between energizing and de-energizing a load. It supports high current-carrying capacities of up to 20 amps and offers 100% load isolation with no leakage in the normally open position. The timer is designed with digital CMOS timing circuitry and is encapsulated for protection against harsh environments. Input voltage options include 12, 24-28, or 48 VDC, as well as 24, 48, 120, or 230 VAC, with a time delay range from 0.1 seconds to 24 hours. The timer can be adjusted for fixed or variable time periods, and it features a repeatability of ±0.5%. The device is also equipped with transient protection and reverse polarity protection for DC units. With a compact 2" x 2" design, the TGKB series is suitable for applications requiring reliable timing control in a variety of environments.

Datasheet Summary
Powered by GS/AI

The TGKB series Relay Timer from Airotronics features a repeat cycle off/on timing mode, allowing for a programmable delay between energizing and de-energizing a load. It supports high current-carrying capacities of up to 20 amps and offers 100% load isolation with no leakage in the normally open position. The timer is designed with digital CMOS timing circuitry and is encapsulated for protection against harsh environments. Input voltage options include 12, 24-28, or 48 VDC, as well as 24, 48, 120, or 230 VAC, with a time delay range from 0.1 seconds to 24 hours. The timer can be adjusted for fixed or variable time periods, and it features a repeatability of ±0.5%. The device is also equipped with transient protection and reverse polarity protection for DC units. With a compact 2" x 2" design, the TGKB series is suitable for applications requiring reliable timing control in a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Relay Timer - TGKB - Airotronics
Cazenovia, NY, USA
Relay Timer
TGKB
Relay Timer TGKB
TGKB series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" configuration. These solid state timers offer the many advantages of a relay output and provide the same functional performance as plug-in relay timers, but at significant cost savings. Terminal #3 is common for both the input voltage and the load.

TGKB series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" configuration. These solid state timers offer the many advantages of a relay output and provide the same functional performance as plug-in relay timers, but at significant cost savings. Terminal #3 is common for both the input voltage and the load.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number TGKB
Product Name Relay Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 6741814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details