PEI-Genesis Circular Connector Receptacle Size 16, 12 Position, Cable; Product Range Sure Seal GK-12-21C-1/2

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 12 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 12 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16, 12 Position, Cable; Product Range Sure Seal - 66F9607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 12 Position, Cable; Product Range Sure Seal
66F9607
Circular Connector Receptacle Size 16, 12 Position, Cable; Product Range Sure Seal 66F9607
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 12 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 12 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9607
Product Name Circular Connector Receptacle Size 16, 12 Position, Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details