PEI-Genesis Crimp Contact, Socket, 18-14Awg; Product Range Sure Seal 031-1267-005

Description
CRIMP CONTACT, SOCKET, 18-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Sureseal Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CRIMP CONTACT, SOCKET, 18-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Sureseal Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contact, Socket, 18-14Awg; Product Range Sure Seal - 20C2705 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Socket, 18-14Awg; Product Range Sure Seal
20C2705
Crimp Contact, Socket, 18-14Awg; Product Range Sure Seal 20C2705
CRIMP CONTACT, SOCKET, 18-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Sureseal Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CRIMP CONTACT, SOCKET, 18-14AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Sureseal Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20C2705
Product Name Crimp Contact, Socket, 18-14Awg; Product Range Sure Seal
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details