Peco Fasteners, Inc. Tap - Non Metric WC11832T

Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #8 TAP SIZE HAND WRENCHING #8 TAP SIZE - FRACTIONAL .164 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #8 TAP SIZE HAND WRENCHING #8 TAP SIZE - FRACTIONAL .164 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - WC11832T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
WC11832T
Tap - Non Metric WC11832T
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #8 TAP SIZE HAND WRENCHING #8 TAP SIZE - FRACTIONAL .164 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • CARBON STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 32 TPI
  • RIGHT HAND DIRECTION OF CUT
  • TAPER STYLE
  • STRAIGHT FLUTE TYPE
  • #8 TAP SIZE
  • HAND WRENCHING
  • #8 TAP SIZE - FRACTIONAL
  • .164 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number WC11832T
Product Name Tap - Non Metric
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Machine tap
Nominal ISO Size M12
Thread Form Metric ISO DIN 13
View Details
Hand Tap 100K-T 9/16-18 - 100K-9/16-18-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Other Size Specifications 9/16"
View Details
14-20 Hand Taps Machine Screw Sizes - 13930 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 14
View Details