Peco Fasteners, Inc. Tap - Non Metric WC111024T

Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 24 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 24 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - WC111024T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
WC111024T
Tap - Non Metric WC111024T
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 24 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • CARBON STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 24 TPI
  • RIGHT HAND DIRECTION OF CUT
  • TAPER STYLE
  • STRAIGHT FLUTE TYPE
  • #10 TAP SIZE
  • HAND WRENCHING
  • #10 TAP SIZE - FRACTIONAL
  • .19 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number WC111024T
Product Name Tap - Non Metric
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 3/8"
Thread Form BSPT; BSP
Overall Length 2.76 inch (70 mm)
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Hand Tap 100-P 1/2-20 - 100-1/2-20-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1/2"
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details