Peco Fasteners, Inc. Tap - Non Metric WC1038T

Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE 3/8 INCH TAP SIZE HAND WRENCHING 3/8 TAP SIZE - FRACTIONAL .375 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE 3/8 INCH TAP SIZE HAND WRENCHING 3/8 TAP SIZE - FRACTIONAL .375 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - WC1038T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
WC1038T
Tap - Non Metric WC1038T
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE 3/8 INCH TAP SIZE HAND WRENCHING 3/8 TAP SIZE - FRACTIONAL .375 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • CARBON STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • TAPER STYLE
  • STRAIGHT FLUTE TYPE
  • 3/8 INCH TAP SIZE
  • HAND WRENCHING
  • 3/8 TAP SIZE - FRACTIONAL
  • .375 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number WC1038T
Product Name Tap - Non Metric
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
4-48 Hand Taps Machine Screw Sizes - 11511 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 4
View Details
Hand Tap 100K-T 1/4-28 - 100K-1/4-28-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details