TPWSDS-58X8 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWSDS-58X8
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
Datasheet
Suppliers
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
- 8 INCH OVERALL LENGTH
- SDS PLUS SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HOLE DIAMETER 5/8 INCH
- HOLE DIAMETER - DECIMAL .625
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 5/8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWSDS-58X8 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.059 inch (1.5 mm)
OAL
1.26 inch (32 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Letter
Designation
Letter F
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Combination Drill / Counterbore
View Details