TPWSDS-14X6 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWSDS-14X6
Description
6 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Description
6 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Datasheet
Suppliers
6 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
- 6 INCH OVERALL LENGTH
- SDS PLUS SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HOLE DIAMETER 1/4 INCH
- HOLE DIAMETER - DECIMAL .25
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWSDS-14X6 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.787 inch (20.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
5.500 inch (139.7 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Designation
3/32
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details