TPWSDS-14X4 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWSDS-14X4
Description
4 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Description
4 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Datasheet
Suppliers
4 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
- 4 INCH OVERALL LENGTH
- SDS PLUS SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HOLE DIAMETER 1/4 INCH
- HOLE DIAMETER - DECIMAL .25
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWSDS-14X4 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details
Product
Drill
Drill Type
Hole Saw
Cutting Application
Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
View Details