TPWR-34X13 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWR-34X13
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Suppliers
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
- 13 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HEAVY DUTY
- HOLE DIAMETER 3/4 INCH
- HOLE DIAMETER - DECIMAL .75
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWR-34X13 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
2.362 inch (60.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill
Units
Fractional
Designation
14.30
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details