Peco Fasteners, Inc. Masonry Bit TPWR-12X6

Description
6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HEAVY DUTY HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
Datasheet
Description
6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HEAVY DUTY HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TPWR-12X6 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TPWR-12X6
Masonry Bit TPWR-12X6
6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HEAVY DUTY HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • PACKAGING QUANTITY 1 PIECE PER PACK
  • HEAVY DUTY
  • HOLE DIAMETER 1/2 INCH
  • HOLE DIAMETER - DECIMAL .5
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/2
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPWR-12X6
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00476 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.346 inch (? to 8.8 mm)
View Details