TPSDS-34X12 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPSDS-34X12
Description
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Description
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Suppliers
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
- CARBIDE MATERIAL
- 12 INCH OVERALL LENGTH
- SDS SHANK TYPE
- DRILLING LENGTH 10 INCH
- HOLE DIAMETER 3/4 INCH
- HOLE DIAMETER - DECIMAL .75
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPSDS-34X12 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Diameter
0.055 inch (1.4 mm)
OAL
1.57 inch (40 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details