Peco Fasteners, Inc. Masonry Bit TPSDS-14X4

Description
CARBIDE MATERIAL 4 INCH OVERALL LENGTH SDS SHANK TYPE DRILLING LENGTH 2 INCH HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
Datasheet
Description
CARBIDE MATERIAL 4 INCH OVERALL LENGTH SDS SHANK TYPE DRILLING LENGTH 2 INCH HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TPSDS-14X4 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TPSDS-14X4
Masonry Bit TPSDS-14X4
CARBIDE MATERIAL 4 INCH OVERALL LENGTH SDS SHANK TYPE DRILLING LENGTH 2 INCH HOLE DIAMETER 1/4 INCH HOLE DIAMETER - DECIMAL .25 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/4
  • CARBIDE MATERIAL
  • 4 INCH OVERALL LENGTH
  • SDS SHANK TYPE
  • DRILLING LENGTH 2 INCH
  • HOLE DIAMETER 1/4 INCH
  • HOLE DIAMETER - DECIMAL .25
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPSDS-14X4
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00470 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.125 inch (? to 3.2 mm)
View Details