TPSDS-12X12 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPSDS-12X12
Description
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Description
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Datasheet
Suppliers
CARBIDE MATERIAL
12 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 10 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
- CARBIDE MATERIAL
- 12 INCH OVERALL LENGTH
- SDS SHANK TYPE
- DRILLING LENGTH 10 INCH
- HOLE DIAMETER 1/2 INCH
- HOLE DIAMETER - DECIMAL .5
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPSDS-12X12 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.394 inch (10.0 mm)
OAL
11.81 inch (300 mm)
Material
Carbide; Carbide tipped
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details