TPSDS-12X10 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPSDS-12X10
Description
CARBIDE MATERIAL
10 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 8 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Description
CARBIDE MATERIAL
10 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 8 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Datasheet
Suppliers
CARBIDE MATERIAL
10 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 8 INCH
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
- CARBIDE MATERIAL
- 10 INCH OVERALL LENGTH
- SDS SHANK TYPE
- DRILLING LENGTH 8 INCH
- HOLE DIAMETER 1/2 INCH
- HOLE DIAMETER - DECIMAL .5
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPSDS-12X10 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.138 inch (3.5 mm)
OAL
2.76 inch (70 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details