Peco Fasteners, Inc. Tap - Non Metric TPHST-3816T

Description
HSS MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT PLUG STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
HSS MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT PLUG STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - TPHST-3816T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
TPHST-3816T
Tap - Non Metric TPHST-3816T
HSS MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT PLUG STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 32 TPI
  • RIGHT HAND DIRECTION OF CUT
  • PLUG STYLE
  • STRAIGHT FLUTE TYPE
  • #6 TAP SIZE
  • #6 TAP SIZE - FRACTIONAL
  • .138 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number TPHST-3816T
Product Name Tap - Non Metric
Nominal SAE Size # 6
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
M8x1 Left Hand Bottom Lead Tap - T11855LH2P - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M8
Thread Form M
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details