Peco Fasteners, Inc. Drill Bit TPHSD135-38

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 3/8 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 3/8 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - TPHSD135-38 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
TPHSD135-38
Drill Bit TPHSD135-38
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 3/8 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • M-2 MATERIAL SPECIFICATION
  • SPLIT POINT CONSTRUCTION
  • 3/8 INCH DRILL SIZE
  • CUT MATERIAL STEEL, WOOD, PLASTIC
  • STANDARD PACKAGE 1 PER TUBE PACK
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPHSD135-38
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220-GP-1/8 - 220-GP-1/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072730 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.28 inch (134 mm)
View Details