Minerallac Company Drill Bit Sets 45432

Description
MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 7 POINT ANGLE 135 POINT ANGLE - UOM DEG SIZE 1/16, 3/32, 1/8, 5/32, 3/16, 7/32, 1/4 INCH PACKAGING QUANTITY 1 KIT
Datasheet
Description
MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 7 POINT ANGLE 135 POINT ANGLE - UOM DEG SIZE 1/16, 3/32, 1/8, 5/32, 3/16, 7/32, 1/4 INCH PACKAGING QUANTITY 1 KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 45432 - Minerallac Company
Hampshire, IL, USA
Drill Bit Sets
45432
Drill Bit Sets 45432
MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 7 POINT ANGLE 135 POINT ANGLE - UOM DEG SIZE 1/16, 3/32, 1/8, 5/32, 3/16, 7/32, 1/4 INCH PACKAGING QUANTITY 1 KIT
  • MAXIMUM SIZE 1/4 INCH
  • MAXIMUM SIZE - DECIMAL .25
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/4
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 7
  • POINT ANGLE 135
  • POINT ANGLE - UOM DEG
  • SIZE 1/16, 3/32, 1/8, 5/32, 3/16, 7/32, 1/4 INCH
  • PACKAGING QUANTITY 1 KIT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 45432
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Forstner Bit - 86924 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Forstner
View Details