Peco Fasteners, Inc. Drill Bit TPHSD135-12

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/2 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/2 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - TPHSD135-12 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
TPHSD135-12
Drill Bit TPHSD135-12
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/2 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 1 PER TUBE PACK POINT ANGLE (DEG) 135
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 INCH OVERALL LENGTH
  • 4-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • M-2 MATERIAL SPECIFICATION
  • SPLIT POINT CONSTRUCTION
  • 1/2 INCH DRILL SIZE
  • CUT MATERIAL STEEL, WOOD, PLASTIC
  • STANDARD PACKAGE 1 PER TUBE PACK
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPHSD135-12
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details