Peco Fasteners, Inc. Masonry Bit TP9874

Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TP9874 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TP9874
Masonry Bit TP9874
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
  • PERCUSSION, ROTARY TYPE
  • 18 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HOLE DIAMETER 3/4 INCH
  • HOLE DIAMETER - DECIMAL .75
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TP9874
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 3.10 - 40260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 3.10
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details