Peco Fasteners, Inc. Masonry Bit TP9867

Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
Datasheet
Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TP9867 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TP9867
Masonry Bit TP9867
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
  • PERCUSSION, ROTARY TYPE
  • 18 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HOLE DIAMETER 1/2 INCH
  • HOLE DIAMETER - DECIMAL .5
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/2
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TP9867
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-3930 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details